Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1026546-BZX79B20 A0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Zener Diodes DO-35, 500mW, 2% Sm Signal Znr Diode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1026546-BZX79B20 A0G | BZX79B20 A0G |
| Product Name | Diodes - Zener - Single - BZX79B20 A0G | Zener Diodes |
| Life Cycle Stage | Active |