Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZX584B13

Description
Win Source Part Number: 1367470-BZX584B13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523F Base Product Number: BZX584 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 150 mW Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367470-BZX584B13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523F Base Product Number: BZX584 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 150 mW Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367470-BZX584B13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367470-BZX584B13
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367470-BZX584B13
Win Source Part Number: 1367470-BZX584B13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523F Base Product Number: BZX584 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 150 mW Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1367470-BZX584B13
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523F
Base Product Number: BZX584
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Power - Max: 150 mW
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584B13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX584B13
Discrete Semiconductor Products - Diodes - Zener BZX584B13
SOD-523F, 150MW, 2%, SMALL SIGNA

SOD-523F, 150MW, 2%, SMALL SIGNA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1367470-BZX584B13 BZX584B13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523F
VZ 13 volts 13 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B6V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers