Win Source Part Number: 1367480-BZX584B10
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523F
Base Product Number: BZX584
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Power - Max: 150 mW
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
SOD-523F, 150MW, 2%, SMALL SIGNA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1367480-BZX584B10 | BZX584B10 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523F |
| VZ | 10 volts | 10 volts |
| ZZT | 20 ohms | 20 ohms |