Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1026409-BZX55B3V9 A0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Zener Diodes DO-35, 500mW, 2% Sm Signal Znr Diode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1026409-BZX55B3V9 A0G | BZX55B3V9 A0G |
| Product Name | Diodes - Zener - Single - BZX55B3V9 A0G | Zener Diodes |
| Life Cycle Stage | Active |