Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1026202-BZV55C2V7 L0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Zener Diodes Zener 500mW 5% 2v7
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1026202-BZV55C2V7 L0G | BZV55C2V7 L0G |
| Product Name | Diodes - Zener - Single - BZV55C2V7 L0G | Zener Diodes |
| Life Cycle Stage | Active |