Zener Diodes 3.9 Volt 500mW 2%
MMELF, 500MW, 2%, SMALL SIGNAL Z
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZV55B3V9 | BZV55B3V9 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MINIMELF-2 | MELF; Mini MELF |
| Life Cycle Stage | Active | |
| VZ | 3.9 volts |