Manufacturer: TSC America Inc.
Win Source Part Number: 770776-BZT55C27 L1G
Series: *
Family Name: BZT55C27
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): MV1N6010BUR-1; 1N6010BUR-1e3TR; MQ1N6010BUR-1TR; MV1N6010BUR-1TR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Zener Diodes Zener 500mW 5% 27v
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 770776-BZT55C27 L1G | BZT55C27 L1G |
| Product Name | Diodes - Zener - Single - BZT55C27 L1G | Zener Diodes |