Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050329-BZT55C24 L1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 500 mW
Voltage Tolerance: 5 %
Zener Voltage: 24 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Case / Package: MELF
Alternative Parts (Cross-Reference): BZT55C24 L1BZT55C24L1;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Test Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050329-BZT55C24 L1 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZT55C24 L1 |