Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZT55C10

Description
Win Source Part Number: 1381655-BZT55C10 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Surface Mount Package / Case: SOD-80 Variant Supplier Device Package: QMMELF Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.10.0050 Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 10,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381655-BZT55C10 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Surface Mount Package / Case: SOD-80 Variant Supplier Device Package: QMMELF Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.10.0050 Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 10,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381655-BZT55C10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381655-BZT55C10
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381655-BZT55C10
Win Source Part Number: 1381655-BZT55C10 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Surface Mount Package / Case: SOD-80 Variant Supplier Device Package: QMMELF Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.10.0050 Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 10,000 pcs

Win Source Part Number: 1381655-BZT55C10
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel (TR)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-80 Variant
Supplier Device Package: QMMELF
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.10.0050
Mfr: Taiwan Semiconductor
REACH Status: REACH Unaffected
Standard Package: 10,000 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C10
Discrete Semiconductor Products - Diodes - Zener BZT55C10
QMMELF, 500MW, 5%, SMALL SIGNAL

QMMELF, 500MW, 5%, SMALL SIGNAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT55C10
Zener Diodes BZT55C10
Zener Diodes 10 Volt 500mW 5%

Zener Diodes 10 Volt 500mW 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1381655-BZT55C10 BZT55C10 BZT55C10
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-80 Variant MELF; QMMELF Quadro-Melf-2
VZ 10 volts 10 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4729A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers