Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZT52C75S

Description
Win Source Part Number: 1367684-BZT52C75S Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Base Product Number: BZT52C Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 45 nA @ 52.5 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367684-BZT52C75S Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Base Product Number: BZT52C Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 45 nA @ 52.5 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367684-BZT52C75S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367684-BZT52C75S
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367684-BZT52C75S
Win Source Part Number: 1367684-BZT52C75S Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Base Product Number: BZT52C Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 45 nA @ 52.5 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms

Win Source Part Number: 1367684-BZT52C75S
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Base Product Number: BZT52C
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 45 nA @ 52.5 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 255 Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C75S
Zener Diodes BZT52C75S
Zener Diodes Zener diode 75v 200mW 5%

Zener Diodes Zener diode 75v 200mW 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1367684-BZT52C75S BZT52C75S
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1223263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details