Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050296-BZT52C27S RR
Packaging: Tape and Reel
Power Dissipation: 200 mW
Voltage Tolerance: 5 %
Zener Voltage: 27 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Test Current: 2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050296-BZT52C27S RR |
| Product Name | OEM Parts - OEM Parts (A - B) - BZT52C27S RR |