Win Source Part Number: 1378037-BZT52B5V1-G
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52B
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
SOD-123, 410MW, 2%, SMALL SIGNAL
SOD-123, 410MW, 2%, SMALL SIGNAL
| Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1378037-BZT52B5V1-G | BZT52B5V1-G | BZT52B5V1-G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123 | |
| VZ | 5.1 volts | 5.1 volts | |
| ZZT | 60 ohms | 60 ohms | |
| IR | 0.0020 mA | 0.0020 mA | 2 mA |