Win Source Part Number: 1367629-BZT52B36S
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Base Product Number: BZT52B
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 45 nA @ 25.2 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 90 Ohms
Zener Diodes Zener 410mW 2% 36V
SOD-323F, 200MW, 2%, SMALL SIGNA
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367629-BZT52B36S | BZT52B36S | BZT52B36S |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F |
| VZ | 36 volts | 36 volts | |
| ZZT | 90 ohms | 90 ohms |