Zener Diodes Zener 410mW 2% 2v4
SOD-323F, 200MW, 2%, SMALL SIGNA
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52B2V4S | BZT52B2V4S |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323F-2 | SOD-323; SOD-323F |
| Life Cycle Stage | Active | |
| VZ | 2.4 volts |