SOD-323F, 200MW, 2%, SMALL SIGNA
Zener Diodes Zener 410mW 2% 24V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52B24S | BZT52B24S |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323F | SOD-323; SOD-323F-2 |
| VZ | 24 volts |