Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1025909-BZT52B16 RHG
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 16V 500MW SOD123F
DIODE ZENER 16V 500MW SOD123F
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025909-BZT52B16 RHG | BZT52B16 RHG | BZT52B16 RHG | 799-BZT52B16 RHG |
| Product Name | Diodes - Zener - Single - BZT52B16 RHG | Zener Diodes | Single Zener Diodes | DIODE ZENER 16V 500MW SOD123F |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| VZ | 16 volts | 16 volts | ||
| ZZT | 40 ohms | 40 ohms |