DIODE ZENER 90.5V 1W SUB SMA
Zener Diodes 1W, 91V, ZENER
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZD27C91PHRQG | BZD27C91PHRQG |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | Sub SMA; SMA | Sub-SMA-2 |
| VZ | 90.5 volts |