DIODE ZENER 90.5V 1W SUB SMA
Zener Diodes Sub SMA 1000mW 6%, Zener Diode
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZD27C91PHM2G | BZD27C91PHM2G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | Sub SMA; SMA | DO-219AB-2 |
| VZ | 90.5 volts |