Taiwan Semiconductor Manufacturing Company, Ltd. Diodes - Zener - Single - BZD27C68P RVG BZD27C68P RVG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1025810-BZD27C68P RVG Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: Sub SMA Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1025810-BZD27C68P RVG Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: Sub SMA Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C68P RVG - 1025810-BZD27C68P RVG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C68P RVG
1025810-BZD27C68P RVG
Diodes - Zener - Single - BZD27C68P RVG 1025810-BZD27C68P RVG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1025810-BZD27C68P RVG Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: Sub SMA Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1025810-BZD27C68P RVG
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 51V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: Sub SMA
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C68P RVG
Zener Diodes BZD27C68P RVG
Zener Diodes Sub SMA 1000mW 6%, Zener Diode

Zener Diodes Sub SMA 1000mW 6%, Zener Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1025810-BZD27C68P RVG BZD27C68P RVG
Product Name Diodes - Zener - Single - BZD27C68P RVG Zener Diodes
Life Cycle Stage Active
Package Sub SMA; SMA DO-219AB-2
VZ 68 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details