Zener Diodes Sub SMA 1000mW 6%, Zener Diode
DIODE ZENER 20V 1W SUB SMA
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZD27C20PHRFG | BZD27C20PHRFG |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-219AB-2 | Sub SMA; SMA |
| Life Cycle Stage | Active | |
| VZ | 20 volts |