Zener Diodes 18 Volt 0.8 Watt 5%
SUB SMA, 1000MW, 6%, ZENER DIODE
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZD27C18P | BZD27C18P |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Sub-SMA-2 | Sub SMA; SMA |
| Life Cycle Stage | Declining; Not For New Designs | |
| VZ | 17.95 volts |