Zener Diodes 1W, 180V, ZENER
DIODE ZENER 179.5V 1W SUB SMA
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZD27C180PHR3G | BZD27C180PHR3G |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Sub-SMA-2 | Sub SMA; SMA |
| Life Cycle Stage | Active | |
| VZ | 180 volts |