Win Source Part Number: 1315200-BZD17C15P R3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-219AB
Supplier Device Package: Sub SMA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Taiwan Semiconductor Corporation
Base Product Number: BZD17
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1315200-BZD17C15P R3G | BZD17C15P R3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes |
| Package | DO-219AB |