TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
BYG23M E3 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
BYG23M E3
Description
Rectifiers 1A 1000V
Datasheet
Description
Rectifiers 1A 1000V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
BYG23M E3 |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AC-2
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
20 amps
VRRM
200 volts
View Details