Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048435-BC858A RF
Mounting: SMD (SMT)
Frequency: 100 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 200 mW
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 30 V
Collector Emitter Voltage (VCEO): 30 V
Emitter Base Voltage (VEBO): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048435-BC858A RF |
| Product Name | OEM Parts - OEM Parts (A - B) - BC858A RF |