Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (A - B) - BC857B RF BC857B RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048429-BC857B RF Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 100 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 200 mW Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 45 V Emitter Base Voltage (VEBO): 5 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048429-BC857B RF Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 100 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 200 mW Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 45 V Emitter Base Voltage (VEBO): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BC857B RF - 1048429-BC857B RF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BC857B RF
1048429-BC857B RF
OEM Parts - OEM Parts (A - B) - BC857B RF 1048429-BC857B RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048429-BC857B RF Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 100 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 200 mW Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 45 V Emitter Base Voltage (VEBO): 5 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048429-BC857B RF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 100 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 200 mW
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 50 V
Collector Emitter Voltage (VCEO): 45 V
Emitter Base Voltage (VEBO): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048429-BC857B RF
Product Name OEM Parts - OEM Parts (A - B) - BC857B RF
Unlock Full Specs
to access all available technical data