NPN small signal transistor in TO-92 package for switching and power conversion applications, with a collector-emitter voltage of 45 V, collector current of 100 mA, power dissipation of 500 mW, and DC current gain between 200 and 450 at 2 mA collector current. The device is halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. Package is TO-92 with matte tin plated leads and weighs approximately 8 mg.
Bipolar Transistors - BJT TO-92, 45V 0.1A NPN Bplr Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC550A B1G |
| Product Name | Bipolar Transistors - BJT |