Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT BC549B B1G

Description
Bipolar Transistors - BJT TO-92, 30V 0.1A NPN Bplr Trans
Description
Bipolar Transistors - BJT TO-92, 30V 0.1A NPN Bplr Trans
Datasheet
Datasheet Summary
Powered by GS/AI

The BC549B B1G is an NPN bipolar junction transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a collector current of 100 mA, and a power dissipation of 500 mW. It has a DC current gain (hFE) range of 200 to 450 at a collector current of 2 mA and a collector-emitter voltage of 5 V. The device is halogen-free, compliant with RoHS and WEEE directives, meets UL 94 V-0 flammability rating, and is packaged in bulk with a green compound. The package dimensions conform to standard TO-92 bulk specifications, with a height between 12.50 mm and 14.50 mm and lead spacing of 3.30 mm to 4.10 mm. It is qualified to J-STD-020 moisture sensitivity level 1 and JESD 201 class 1A whisker test.

Datasheet Summary
Powered by GS/AI

The BC549B B1G is an NPN bipolar junction transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a collector current of 100 mA, and a power dissipation of 500 mW. It has a DC current gain (hFE) range of 200 to 450 at a collector current of 2 mA and a collector-emitter voltage of 5 V. The device is halogen-free, compliant with RoHS and WEEE directives, meets UL 94 V-0 flammability rating, and is packaged in bulk with a green compound. The package dimensions conform to standard TO-92 bulk specifications, with a height between 12.50 mm and 14.50 mm and lead spacing of 3.30 mm to 4.10 mm. It is qualified to J-STD-020 moisture sensitivity level 1 and JESD 201 class 1A whisker test.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC549B B1G
Bipolar Transistors - BJT BC549B B1G
Bipolar Transistors - BJT TO-92, 30V 0.1A NPN Bplr Trans

Bipolar Transistors - BJT TO-92, 30V 0.1A NPN Bplr Trans

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC549B B1G
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data