The BC548C B1G is an NPN bipolar junction transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a collector current of 100 mA, and a power dissipation of 500 mW. It has a minimum DC current gain (hFE) of 420 at 2 mA collector current and 5 V collector-emitter voltage. The device is halogen-free, meets UL 94 V-0 flammability rating, and is compliant with RoHS 2011/65/EU and J-STD-020 moisture sensitivity level 1. The package dimensions comply with TO-92 bulk packing specifications.
Bipolar Transistors - BJT TO-92, 30V 0.1A NPN Bplr Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC548C B1G |
| Product Name | Bipolar Transistors - BJT |