Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1022363-BC548A B1G
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT TO-92, 30V 0.1A NPN Bplr Trans
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1022363-BC548A B1G | BC548A B1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC548A B1G | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |