NPN silicon transistor in TO-92 package for general-purpose switching and amplification, rated for 100 mA continuous collector current, 80 V collector-base voltage, and 6 V emitter-base voltage, with power dissipation of 500 mW and current gain (hFE) between 110 and 220 for the A grade. The device is RoHS compliant, halogen-free per IEC 61249-2-21, and meets UL 94 V-0 flammability requirements. Moisture sensitivity level is 1 per J-STD-020, and the leads are matte tin plated for solderability per J-STD-002.
Bipolar Transistors - BJT TO-92, 80V 0.1A NPN Bplr Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC546A B1G |
| Product Name | Bipolar Transistors - BJT |