Win Source Part Number: 1377165-BC338-16
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
Mfr: Taiwan Semiconductor Corporation
Package: Tape & Box (TB)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Base Product Number: BC338
Mounting Type: Through Hole
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 25 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 625 mW
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1377165-BC338-16 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | NPN |
| Package Type | TO-92; SOT3 |
| IC(max) | 800 milliamps |
| Power Gain | 100 dB |