Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT BC337-25 B1G

Description
Bipolar Transistors - BJT TO-92, 50V 0.8A NPN Bplr Trans
Description
Bipolar Transistors - BJT TO-92, 50V 0.8A NPN Bplr Trans
Datasheet
Datasheet Summary
Powered by GS/AI

BC337-25 B1G is an NPN bipolar transistor in a TO-92 plastic package, used for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 45 V, a collector current of 800 mA, and a total power dissipation of 625 mW. The device has a DC current gain (hFE) range of 160 to 400 at 100 mA collector current and 5 V collector-emitter voltage. It meets RoHS and green compound (halogen-free) requirements, and is moisture sensitive level 1. The case weighs approximately 190 mg.

Datasheet Summary
Powered by GS/AI

BC337-25 B1G is an NPN bipolar transistor in a TO-92 plastic package, used for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 45 V, a collector current of 800 mA, and a total power dissipation of 625 mW. The device has a DC current gain (hFE) range of 160 to 400 at 100 mA collector current and 5 V collector-emitter voltage. It meets RoHS and green compound (halogen-free) requirements, and is moisture sensitive level 1. The case weighs approximately 190 mg.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC337-25 B1G
Bipolar Transistors - BJT BC337-25 B1G
Bipolar Transistors - BJT TO-92, 50V 0.8A NPN Bplr Trans

Bipolar Transistors - BJT TO-92, 50V 0.8A NPN Bplr Trans

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC337-25 B1G
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data