NPN silicon transistor for switching and audio frequency amplifier applications, housed in a TO-92 plastic package measuring approximately 190 mg. It has a maximum collector current of 800 mA, collector-emitter voltage of 45 V, and power dissipation of 625 mW. The device features a DC current gain (hFE) group of 100 to 250 at IC = 100 mA and VCE = 5 V, with junction and storage temperatures ranging from -55°C to +150°C. It is RoHS compliant and uses a halogen-free green compound. The part is lead-free and solderable to MIL-STD-202, Method 208 standards.
Bipolar Transistors - BJT TO-92, 50V 0.8A NPN Bplr Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC337-16 B1G |
| Product Name | Bipolar Transistors - BJT |