Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - BAV20W RHG BAV20W RHG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1022215-BAV20W RHG Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): BAS21H; BAV20WRH; BAV21W RH; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1022215-BAV20W RHG Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): BAS21H; BAV20WRH; BAV21W RH; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAV20W RHG - 1022215-BAV20W RHG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV20W RHG
1022215-BAV20W RHG
Diodes, Rectifiers - Single - BAV20W RHG 1022215-BAV20W RHG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1022215-BAV20W RHG Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): BAS21H; BAV20WRH; BAV21W RH; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1022215-BAV20W RHG
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): BAS21H; BAV20WRH; BAV21W RH;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1022215-BAV20W RHG
Product Name Diodes, Rectifiers - Single - BAV20W RHG
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers