Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048207-BAS70-05 RF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 100 mA
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS70-05 RFBAS70-05 RF.; BAS70-05RF;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048207-BAS70-05 RF |
| Product Name | OEM Parts - OEM Parts (A - B) - BAS70-05 RF |