Manufacturer: Taiwan Semiconductor
Win Source Part Number: 863441-BAS40 RFG
Features: Diode Schottky 40 V 200mA Surface Mount SOT-23
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.10.0070
Other Part Number: BAS40RFGTR, BAS40 RFGDKR-ND, BAS40 RFGTR, BAS40RFGCT, BAS40 RFGDKR, BAS40RFGDKR, BAS40 RFGTR-ND, BAS40 RFGCT, BAS40 RFGCT-ND
Schottky Diodes & Rectifiers Schottky diode 200mW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 863441-BAS40 RFG | BAS40 RFG |
| Product Name | Diodes, Rectifiers - Single - BAS40 RFG | Schottky Diodes & Rectifiers |
| Package | SOT23; SOT-23 | SOT-23-3 |