Win Source Part Number: 1367332-BAS21 RFG
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BAS21
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 250 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 250V 200MA SOT23
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 1367332-BAS21 RFG | BAS21 RFG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes |
| VF | 1.25 volts | 1.25 volts |
| VR | 250 volts | 250 volts |
| IR | 0.1000 mA | 1.00E-4 mA |