Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - ABS15J REG ABS15J REG

Description
Manufacturer: TSC America Inc. Win Source Part Number: 766879-ABS15J REG Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: ABS Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 766879-ABS15J REG Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: ABS Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - ABS15J REG - 766879-ABS15J REG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - ABS15J REG
766879-ABS15J REG
Bridge Rectifiers - ABS15J REG 766879-ABS15J REG
Manufacturer: TSC America Inc. Win Source Part Number: 766879-ABS15J REG Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: ABS Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 766879-ABS15J REG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Package: ABS
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
ABS15J REG
Bridge Rectifiers ABS15J REG
Bridge Rectifiers 1.5A 600V Halogen Free

Bridge Rectifiers 1.5A 600V Halogen Free

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 766879-ABS15J REG ABS15J REG
Product Name Bridge Rectifiers - ABS15J REG Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
 - BAS40-06B5000 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes, Type FRD - Model: FDRP25S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 25 amps
VRRM 600 volts
View Details