Win Source Part Number: 1042446-ABS10HREG
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 400 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: ABS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Base Product Number: ABS10
BRIDGE RECT 1PHASE 1KV 800MA ABS
Bridge Rectifiers 1A 1000V Standard Bridge Rectif
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1042446-ABS10HREG | ABS10HREG | ABS10HREG |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 0.9500 volts | 0.9500 volts | |
| IR | 0.0100 mA |