Manufacturer: Taiwan Semiconductor
Win Source Part Number: 909152-ABS10 RGG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount ABS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ABS10
Categories: Discrete Semiconductor Products
Case / Package: ABS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8541.10.0080
Other Part Number: ABS10 RGG-ND, ABS10RGG
Bridge Rectifiers 1.0 Amp 1000 Volt 30 Amp IFSM
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 909152-ABS10 RGG | ABS10 RGG |
| Product Name | Bridge Rectifiers - ABS10 RGG | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 1 kV Surface Mount ABS |