Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039831-6A60
Length: 9.1 mm
Mounting: SMD (SMT)
Polarity: Standard
Forward Voltage: 950 mV
Forward Current: 6 A
Reverse Voltage: 600 V
Number of Pins: 2
Diameter: 7.2 mm
Categories: Schottky Diodes
Case / Package: R
Alternative Parts (Cross-Reference): SB580; 6A20; 6A40; 6A100; 6A80;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Surge Current: 250 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Max Forward Surge Current (Ifsm): 250 A
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1039831-6A60 |
| Product Name | Schottky Diodes - 6A60 |
| Package | R |
| RoHS Compliant | RoHS |
| VF | 950 volts |