Taiwan Semiconductor Manufacturing Company, Ltd. Schottky Diodes & Rectifiers 6A10G

Description
Diode 100V 6A Low VF Axial Case R-6
Request a Quote Datasheet
Description
Diode 100V 6A Low VF Axial Case R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7969546P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7969546P
Schottky Diodes & Rectifiers 7969546P
Diode 100V 6A Low VF Axial Case R-6

Diode 100V 6A Low VF Axial Case R-6

Supplier's Site
Schottky Diodes & Rectifiers - 7969546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7969546
Schottky Diodes & Rectifiers 7969546
Diode 100V 6A Low VF Axial Case R-6

Diode 100V 6A Low VF Axial Case R-6

Supplier's Site
Schottky Diodes & Rectifiers - 1704127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1704127
Schottky Diodes & Rectifiers 1704127
Diode 100V 6A Low VF Axial Case R-6

Diode 100V 6A Low VF Axial Case R-6

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368238-6A10G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368238-6A10G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368238-6A10G
Win Source Part Number: 1368238-6A10G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: R-6, Axial Supplier Device Package: R-6 Base Product Number: 6A10 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368238-6A10G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: R-6, Axial
Supplier Device Package: R-6
Base Product Number: 6A10
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
6A10G
Rectifiers 6A10G
Rectifiers 6.0 Amp 100 Volt 250 Amp IFSM

Rectifiers 6.0 Amp 100 Volt 250 Amp IFSM

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 7969546P 7969546 1368238-6A10G 6A10G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers
Package R-6 R 6 R-6-2
RoHS Compliant RoHS RoHS
VF 1.1 volts
Unlock Full Specs
to access all available technical data