Manufacturer: Taiwan Semiconductor
Win Source Part Number: 905809-1V5KE82CA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-201AD
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1V5KE82
Categories: Circuit Protection
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1V5KE82CACT, 1V5KE82CATR, 1V5KE82CA-ND
TVS DIODE 70.1VWM 113VC DO201AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905809-1V5KE82CA | 1V5KE82CA |
| Product Name | TVS - TVS - Diodes - 1V5KE82CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201; DO-201AD | DO-201; DO-201AD |