Taiwan Semiconductor Manufacturing Company, Ltd. Hard To Find - 1V5KE6V8CA 1V5KE6V8CA

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122820-1V5KE6V8CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 143A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201AD Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 1V5KE6V8 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 10.5V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122820-1V5KE6V8CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 143A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201AD Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 1V5KE6V8 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 10.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1V5KE6V8CA - 1122820-1V5KE6V8CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1V5KE6V8CA
1122820-1V5KE6V8CA
Hard To Find - 1V5KE6V8CA 1122820-1V5KE6V8CA
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122820-1V5KE6V8CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 143A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201AD Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 1V5KE6V8 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 10.5V

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 1122820-1V5KE6V8CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 143A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201AD
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 1V5KE6V8
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.8V
Voltage - Breakdown (Minimum): 6.45V
Voltage - Clamping (Maximum) at Ipp: 10.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122820-1V5KE6V8CA
Product Name Hard To Find - 1V5KE6V8CA
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2469793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details