Win Source Part Number: 1144901-1V5KE130CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,250
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 111V
Voltage - Breakdown (Min): 124V
Voltage - Clamping (Max) @ Ipp: 179V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.4A
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1V5KE130CACT,1V5KE13
Base Product Number: 1V5KE130
TVS DIODE 111VWM 179VC DO201AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1144901-1V5KE130CA | 1V5KE130CA |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201AD, Axial | DO-201; DO-201AD |