Win Source Part Number: 1377395-1SS133M
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-204AG, DO-34, Axial
Supplier Device Package: DO-34
Base Product Number: 1SS133
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C
DO-34, 90V, 0.15A, SWITCHING DIO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1377395-1SS133M | 1SS133M |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.2 volts | 1.2 volts |
| VR | 90 volts | |
| IR | 0.5000 mA | |
| trr | 4 ns |