Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035447-1SMB5931 R5
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: SMB
Alternative Parts (Cross-Reference): 1SMB5931 R51SMB5931R5;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035447-1SMB5931 R5 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1SMB5931 R5 |