Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1SMB5929

Description
Win Source Part Number: 1377392-1SMB5929 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: 1SMB5929 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V Power - Max: 3 W Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 9 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1377392-1SMB5929 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: 1SMB5929 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V Power - Max: 3 W Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 9 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377392-1SMB5929 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377392-1SMB5929
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377392-1SMB5929
Win Source Part Number: 1377392-1SMB5929 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: 1SMB5929 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V Power - Max: 3 W Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 9 Ohms

Win Source Part Number: 1377392-1SMB5929
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: 1SMB5929
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V
Power - Max: 3 W
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 9 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1377392-1SMB5929
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C3V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details