Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (0 - 9) - 1SMA5937 R2 1SMA5937 R2

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035415-1SMA5937 R2 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 1.5 W Voltage Tolerance: 5 % Zener Voltage: 33 V Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: SMA Alternative Parts (Cross-Reference): 1SMA5937 R21SMA5937R2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Test Current: 11.4 mA
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035415-1SMA5937 R2 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 1.5 W Voltage Tolerance: 5 % Zener Voltage: 33 V Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: SMA Alternative Parts (Cross-Reference): 1SMA5937 R21SMA5937R2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Test Current: 11.4 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1SMA5937 R2 - 1035415-1SMA5937 R2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SMA5937 R2
1035415-1SMA5937 R2
OEM Parts - OEM Parts (0 - 9) - 1SMA5937 R2 1035415-1SMA5937 R2
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035415-1SMA5937 R2 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 1.5 W Voltage Tolerance: 5 % Zener Voltage: 33 V Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: SMA Alternative Parts (Cross-Reference): 1SMA5937 R21SMA5937R2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Test Current: 11.4 mA

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035415-1SMA5937 R2
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 1.5 W
Voltage Tolerance: 5 %
Zener Voltage: 33 V
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: SMA
Alternative Parts (Cross-Reference): 1SMA5937 R21SMA5937R2;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Test Current: 11.4 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035415-1SMA5937 R2
Product Name OEM Parts - OEM Parts (0 - 9) - 1SMA5937 R2
Unlock Full Specs
to access all available technical data